Walsin Technology Corp. Chip Resistor - Surface Mount WR08X5902FTL

Description
59 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote
Description
59 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Walsin WR08 series resistor, part number 03AC4616, features a resistance value of 59 kΩ with a tolerance of ±1%. It is designed for surface mount applications with a compact 0805 case size (2012 metric). The resistor has a power rating of 0.125 W (125 mW) and a maximum operating voltage of 150 V. Constructed from thick film material, it offers high reliability and stability, making it suitable for various applications including consumer electronics, computer systems, and telecommunications. The product is RoHS compliant and lead-free, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The Walsin WR08 series resistor, part number 03AC4616, features a resistance value of 59 kΩ with a tolerance of ±1%. It is designed for surface mount applications with a compact 0805 case size (2012 metric). The resistor has a power rating of 0.125 W (125 mW) and a maximum operating voltage of 150 V. Constructed from thick film material, it offers high reliability and stability, making it suitable for various applications including consumer electronics, computer systems, and telecommunications. The product is RoHS compliant and lead-free, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR08X5902FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR08X5902FTLTR-ND
Chip Resistor - Surface Mount 1292-WR08X5902FTLTR-ND
59 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

59 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Res, 59K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin - 03AC4616 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
03AC4616
Res, 59K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin 03AC4616
RES, 59K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:59kohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 59K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:59kohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 59K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin - 02AC1708 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
02AC1708
Res, 59K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin 02AC1708
RES, 59K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:59kohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 59K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:59kohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-WR08X5902FTLTR-ND 03AC4616
Product Name Chip Resistor - Surface Mount Res, 59K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details