Walsin Technology Corp. Chip Resistor - Surface Mount WR08X49R9FTL

Description
49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote
Description
49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 49R9, 1%, 0.125W, 0805, Thick Film resistor is part of the WR08 series and features a resistance value of 49.9 ohms with a tolerance of ±1%. It has a power rating of 125mW and a maximum operating voltage of 150V. The resistor is constructed with a high-grade ceramic body and utilizes a thick film resistive element, ensuring high reliability and stability. It is RoHS compliant and lead-free, making it suitable for a variety of applications including consumer electronics, computer systems, and telecommunications. The compact 0805 case style contributes to reduced size in final equipment designs.

Datasheet Summary
Powered by GS/AI

The Res, 49R9, 1%, 0.125W, 0805, Thick Film resistor is part of the WR08 series and features a resistance value of 49.9 ohms with a tolerance of ±1%. It has a power rating of 125mW and a maximum operating voltage of 150V. The resistor is constructed with a high-grade ceramic body and utilizes a thick film resistive element, ensuring high reliability and stability. It is RoHS compliant and lead-free, making it suitable for a variety of applications including consumer electronics, computer systems, and telecommunications. The compact 0805 case style contributes to reduced size in final equipment designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR08X49R9FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR08X49R9FTLTR-ND
Chip Resistor - Surface Mount 1292-WR08X49R9FTLTR-ND
49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - WR08X49R9FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR08X49R9FTL
Chip Resistor - Surface Mount WR08X49R9FTL
RES 49.9 OHM 1% 1/8W 0805

RES 49.9 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, 49R9, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin - 03AC4597 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
03AC4597
Res, 49R9, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin 03AC4597
RES, 49R9, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:49.9ohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 49R9, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:49.9ohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1292-WR08X49R9FTLTR-ND WR08X49R9FTL 03AC4597
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 49R9, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers