Walsin Technology Corp. Chip Resistor - Surface Mount WR08X47R0FTL

Description
RES 47 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 47 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR08X47R0FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR08X47R0FTLTR-ND
Chip Resistor - Surface Mount 1292-WR08X47R0FTLTR-ND
RES 47 OHM 1% 1/8W 0805

RES 47 OHM 1% 1/8W 0805

Buy Now Datasheet
47 OHM 8W Resistor - 52-WR08X47R0FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 OHM 8W Resistor
52-WR08X47R0FTL
47 OHM 8W Resistor 52-WR08X47R0FTL
RES 47 OHM 1% 1/8W 0805 Product overview: WR08X47R0FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR08X47R0FTL can be used for catalog matching and distributor lookup.

RES 47 OHM 1% 1/8W 0805 Product overview: WR08X47R0FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR08X47R0FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR08X47R0FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR08X47R0FTL
Chip Resistor - Surface Mount WR08X47R0FTL
RES 47 OHM 1% 1/8W 0805

RES 47 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Surface Mount Chip Resistor, Wr08 Series, 47 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y7396 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr08 Series, 47 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y7396
Surface Mount Chip Resistor, Wr08 Series, 47 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y7396
Surface Mount Chip Resistor, WR08 Series, 47 ohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR08 Series, 47 ohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 1292-WR08X47R0FTLTR-ND 52-WR08X47R0FTL WR08X47R0FTL 58Y7396
Product Name Chip Resistor - Surface Mount 47 OHM 8W Resistor Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr08 Series, 47 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); 0805
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details