Walsin Technology Corp. Chip Resistor - Surface Mount WR08X4303FTL

Description
RES 430K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 430K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR08X4303FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR08X4303FTLTR-ND
Chip Resistor - Surface Mount 1292-WR08X4303FTLTR-ND
RES 430K OHM 1% 1/8W 0805

RES 430K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, 430K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin - 03AC4586 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
03AC4586
Res, 430K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin 03AC4586
RES, 430K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:430kohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 430K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:430kohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 430K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin - 02AC1678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
02AC1678
Res, 430K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin 02AC1678
RES, 430K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:430kohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 430K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:430kohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-WR08X4303FTLTR-ND 03AC4586
Product Name Chip Resistor - Surface Mount Res, 430K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details