Walsin Technology Corp. Chip Resistor - Surface Mount WR08X4302FTL

Description
RES 43K OHM 1% 0805
Datasheet
Description
RES 43K OHM 1% 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WR08X4302FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR08X4302FTL
Chip Resistor - Surface Mount WR08X4302FTL
RES 43K OHM 1% 0805

RES 43K OHM 1% 0805

Supplier's Site
Res, 43K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin - 02AC1677 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
02AC1677
Res, 43K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin 02AC1677
RES, 43K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:43kohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 43K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:43kohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number WR08X4302FTL 02AC1677
Product Name Chip Resistor - Surface Mount Res, 43K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 43000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567819P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details