RES 36K OHM 1% 1/8W 0805
RES, 36K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:36kohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES 36K OHM 1% 1/8W 0805
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 1292-WR08X3602FTLTR-ND | 03AC4572 | WR08X3602FTL |
| Product Name | Chip Resistor - Surface Mount | Res, 36K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |