357 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
RES 357 OHM 1% 1/8W 0805 Product overview: WR08X3570FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 357 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR08X3570FTL can be used for catalog matching and distributor lookup.
RES 357 OHM 1% 1/8W 0805
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 1292-WR08X3570FTLTR-ND | 52-WR08X3570FTL | WR08X3570FTL |
| Product Name | Chip Resistor - Surface Mount | 357 OHM 8W Resistor | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 (2012 Metric) | |
| Resistance Range | 357 ohms | 357 ohms | 357 ohms |