Walsin Technology Corp. Chip Resistor - Surface Mount WR08X3000FTL

Description
RES 300 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 300 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR08X3000FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR08X3000FTLTR-ND
Chip Resistor - Surface Mount 1292-WR08X3000FTLTR-ND
RES 300 OHM 1% 1/8W 0805

RES 300 OHM 1% 1/8W 0805

Buy Now Datasheet
Res, 300R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin - 03AC4554 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
03AC4554
Res, 300R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin 03AC4554
RES, 300R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:300ohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 300R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:300ohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR08X3000FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR08X3000FTL
Chip Resistor - Surface Mount WR08X3000FTL
RES 300 OHM 1% 1/8W 0805

RES 300 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1292-WR08X3000FTLTR-ND 03AC4554 WR08X3000FTL
Product Name Chip Resistor - Surface Mount Res, 300R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 300 ohms 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3654FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers