Walsin Technology Corp. Chip Resistor - Surface Mount WR08X2R2 JTL

Description
2.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR08X2R2JTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR08X2R2JTLTR-ND
Chip Resistor - Surface Mount 1292-WR08X2R2JTLTR-ND
2.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

2.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Res, 2R2, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin - 03AC4526 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
03AC4526
Res, 2R2, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin 03AC4526
RES, 2R2, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2ohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2R2, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2ohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-WR08X2R2JTLTR-ND 03AC4526
Product Name Chip Resistor - Surface Mount Res, 2R2, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details