Walsin Technology Corp. Chip Resistor - Surface Mount WR08X2702FTL

Description
RES 27K OHM 1% 1/8W 0805
Request a Quote
Description
RES 27K OHM 1% 1/8W 0805
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, WR08 Series, features a resistance value of 27 kΩ with a power rating of 125 mW and a tolerance of 1%. It is designed for a maximum operating voltage of 150 V and is compliant with RoHS standards. The resistor is constructed with a high-grade ceramic body and utilizes a laser-trimmed resistive layer for precise resistance values. This component is suitable for various applications, including consumer electronics, computer systems, and telecommunications. Its compact 0805 (2012 metric) size contributes to reduced equipment size and lower assembly costs, making it a reliable choice for engineers seeking efficient and stable resistor solutions.

Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, WR08 Series, features a resistance value of 27 kΩ with a power rating of 125 mW and a tolerance of 1%. It is designed for a maximum operating voltage of 150 V and is compliant with RoHS standards. The resistor is constructed with a high-grade ceramic body and utilizes a laser-trimmed resistive layer for precise resistance values. This component is suitable for various applications, including consumer electronics, computer systems, and telecommunications. Its compact 0805 (2012 metric) size contributes to reduced equipment size and lower assembly costs, making it a reliable choice for engineers seeking efficient and stable resistor solutions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR08X2702FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR08X2702FTLTR-ND
Chip Resistor - Surface Mount 1292-WR08X2702FTLTR-ND
RES 27K OHM 1% 1/8W 0805

RES 27K OHM 1% 1/8W 0805

Buy Now Datasheet
Surface Mount Chip Resistor, Wr08 Series, 27 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y7379 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr08 Series, 27 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y7379
Surface Mount Chip Resistor, Wr08 Series, 27 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y7379
Surface Mount Chip Resistor, WR08 Series, 27 kohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR08 Series, 27 kohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR08X2702FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR08X2702FTL
Chip Resistor - Surface Mount WR08X2702FTL
RES 27K OHM 1% 1/8W 0805

RES 27K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1292-WR08X2702FTLTR-ND 58Y7379 WR08X2702FTL
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr08 Series, 27 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details