Walsin Technology Corp. Chip Resistor - Surface Mount WR08X2402FTL

Description
RES 24K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 24K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR08X2402FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR08X2402FTLTR-ND
Chip Resistor - Surface Mount 1292-WR08X2402FTLTR-ND
RES 24K OHM 1% 1/8W 0805

RES 24K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, 24K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin - 03AC4539 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
03AC4539
Res, 24K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin 03AC4539
RES, 24K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:24kohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 24K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:24kohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR08X2402FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR08X2402FTL
Chip Resistor - Surface Mount WR08X2402FTL
RES 24K OHM 1% 1/8W 0805

RES 24K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1292-WR08X2402FTLTR-ND 03AC4539 WR08X2402FTL
Product Name Chip Resistor - Surface Mount Res, 24K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567459P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details