22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
RES 22K OHM 1% 1/8W 0805 Product overview: WR08X2202FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR08X2202FTL can be used for catalog matching and distributor lookup.
Surface Mount Chip Resistor, WR08 Series, 22 kohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
RES 22K OHM 1% 1/8W 0805
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1292-WR08X2202FTLCT-ND | 52-WR08X2202FTL | 58Y7373 | WR08X2202FTL |
| Product Name | Chip Resistor - Surface Mount | 8W Resistor | Surface Mount Chip Resistor, Wr08 Series, 22 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 (2012 Metric) | Surface Mount Technology (SMT / SMD); 0805 | |
| Tolerance | 1 +/- % | 1 +/- % |