The Surface Mount Chip Resistor, WR08 Series, part number 58Y7363, features a resistance value of 1.8 kΩ with a power rating of 125 mW and a tolerance of 1%. It is designed to operate at a maximum voltage of 150 V and is housed in an 0805 (2012 metric) package. This resistor is RoHS compliant, ensuring it meets environmental standards for lead-free components. The construction includes a high-grade ceramic body with internal metal electrodes and a protective coating, enhancing reliability and stability. It is suitable for various applications, including consumer electronics, computer systems, and telecommunications.
RES 1.8K OHM 1% 1/8W 0805
Surface Mount Chip Resistor, WR08 Series, 1.8 kohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
RES 1.8K OHM 1% 1/8W 0805
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 1292-WR08X1801FTLTR-ND | 58Y7363 | WR08X1801FTL |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Wr08 Series, 1.8 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | |
| Tolerance | 1 +/- % | 1 +/- % |