Walsin Technology Corp. Chip Resistor - Surface Mount WR08X1502FTL

Description
15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR08X1502FTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR08X1502FTLCT-ND
Chip Resistor - Surface Mount 1292-WR08X1502FTLCT-ND
15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR08X1502FTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR08X1502FTLDKR-ND
Chip Resistor - Surface Mount 1292-WR08X1502FTLDKR-ND
15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR08X1502FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR08X1502FTLTR-ND
Chip Resistor - Surface Mount 1292-WR08X1502FTLTR-ND
15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Wr08 Series, 15 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y7360 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr08 Series, 15 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y7360
Surface Mount Chip Resistor, Wr08 Series, 15 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y7360
Surface Mount Chip Resistor, WR08 Series, 15 kohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR08 Series, 15 kohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-WR08X1502FTLCT-ND 58Y7360
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr08 Series, 15 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details