Walsin Technology Corp. 8W Resistor WR08X1004FTL

Description
RES 1M OHM 1% 1/8W 0805 Product overview: WR08X1004FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR08X1004FTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1M OHM 1% 1/8W 0805 Product overview: WR08X1004FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR08X1004FTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8W Resistor - 52-WR08X1004FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8W Resistor
52-WR08X1004FTL
8W Resistor 52-WR08X1004FTL
RES 1M OHM 1% 1/8W 0805 Product overview: WR08X1004FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR08X1004FTL can be used for catalog matching and distributor lookup.

RES 1M OHM 1% 1/8W 0805 Product overview: WR08X1004FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR08X1004FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 1292-WR08X1004FTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR08X1004FTLDKR-ND
Chip Resistor - Surface Mount 1292-WR08X1004FTLDKR-ND
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR08X1004FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR08X1004FTLTR-ND
Chip Resistor - Surface Mount 1292-WR08X1004FTLTR-ND
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR08X1004FTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR08X1004FTLCT-ND
Chip Resistor - Surface Mount 1292-WR08X1004FTLCT-ND
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Wr08 Series, 1 Mohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y7352 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr08 Series, 1 Mohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y7352
Surface Mount Chip Resistor, Wr08 Series, 1 Mohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y7352
Surface Mount Chip Resistor, WR08 Series, 1 Mohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR08 Series, 1 Mohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR08X1004FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR08X1004FTL
Chip Resistor - Surface Mount WR08X1004FTL
RES 1M OHM 1% 1/8W 0805

RES 1M OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-WR08X1004FTL 1292-WR08X1004FTLDKR-ND 58Y7352 WR08X1004FTL
Product Name 8W Resistor Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr08 Series, 1 Mohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 1.00E6 ohms 1.00E-3 ohms
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details