Walsin Technology Corp. Chip Resistor - Surface Mount WR08W2R70FTL

Description
RES 2.7 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 2.7 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR08W2R70FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR08W2R70FTLTR-ND
Chip Resistor - Surface Mount 1292-WR08W2R70FTLTR-ND
RES 2.7 OHM 1% 1/8W 0805

RES 2.7 OHM 1% 1/8W 0805

Buy Now Datasheet
Surface Mount Chip Resistor, Wr08 Series, 2.7 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y7340 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr08 Series, 2.7 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y7340
Surface Mount Chip Resistor, Wr08 Series, 2.7 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y7340
Surface Mount Chip Resistor, WR08 Series, 2.7 ohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR08 Series, 2.7 ohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR08W2R70FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR08W2R70FTL
Chip Resistor - Surface Mount WR08W2R70FTL
RES 2.7 OHM 1% 1/8W 0805

RES 2.7 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1292-WR08W2R70FTLTR-ND 58Y7340 WR08W2R70FTL
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr08 Series, 2.7 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD684GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details