Walsin Technology Corp. Chip Resistor - Surface Mount WR06X97R6FTL

Description
97.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
97.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06X97R6FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X97R6FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06X97R6FTLTR-ND
97.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

97.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Res, 97R6, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin - 03AC4473 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97R6, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
03AC4473
Res, 97R6, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin 03AC4473
RES, 97R6, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:97.6ohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 97R6, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:97.6ohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR06X97R6FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR06X97R6FTL
Chip Resistor - Surface Mount WR06X97R6FTL
RES 97.6 OHM 1% 1/10W 0603

RES 97.6 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1292-WR06X97R6FTLTR-ND 03AC4473 WR06X97R6FTL
Product Name Chip Resistor - Surface Mount Res, 97R6, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 97.6 ohms 97.6 ohms 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8064FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details