84.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
RES 84.5 OHM 1% 1/10W 0603 Product overview: WR06X84R5FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 84.5 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 84.5 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06X84R5FTL can be used for catalog matching and distributor lookup.
RES 84.5 OHM 1% 1/10W 0603
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 1292-WR06X84R5FTLTR-ND | 52-WR06X84R5FTL | WR06X84R5FTL |
| Product Name | Chip Resistor - Surface Mount | 84.5 OHM 10W Resistor | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 (1608 Metric) | |
| Resistance Range | 84.5 ohms | 84.5 ohms | 84.5 ohms |