Walsin Technology Corp. Chip Resistor - Surface Mount WR06X820 JTL

Description
82 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote
Description
82 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Walsin WR06 series thick film resistor has a resistance value of 82 ohms with a tolerance of ±5%. It is housed in a 0603 case style, which measures 1.6 mm x 0.8 mm. The resistor has a power rating of 100 mW and a maximum operating voltage of 75V. It is constructed with a high-grade ceramic body and features a protective coating over the resistive layer. This component is RoHS compliant and lead-free, making it suitable for various applications including consumer electronics, computer systems, and telecommunications. The resistor is designed for high reliability and stability, contributing to lower assembly costs and enhanced equipment reliability.

Datasheet Summary
Powered by GS/AI

The Walsin WR06 series thick film resistor has a resistance value of 82 ohms with a tolerance of ±5%. It is housed in a 0603 case style, which measures 1.6 mm x 0.8 mm. The resistor has a power rating of 100 mW and a maximum operating voltage of 75V. It is constructed with a high-grade ceramic body and features a protective coating over the resistive layer. This component is RoHS compliant and lead-free, making it suitable for various applications including consumer electronics, computer systems, and telecommunications. The resistor is designed for high reliability and stability, contributing to lower assembly costs and enhanced equipment reliability.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06X820JTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X820JTLTR-ND
Chip Resistor - Surface Mount 1292-WR06X820JTLTR-ND
82 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

82 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Res, 82R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin - 03AC4452 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
03AC4452
Res, 82R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin 03AC4452
RES, 82R, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82ohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 82R, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82ohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin - 02AC1526 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
02AC1526
Res, 82R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin 02AC1526
RES, 82R, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82ohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 82R, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82ohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-WR06X820JTLTR-ND 03AC4452
Product Name Chip Resistor - Surface Mount Res, 82R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details