Walsin Technology Corp. Chip Resistor - Surface Mount WR06X7873FTL

Description
787 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
787 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06X7873FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X7873FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06X7873FTLTR-ND
787 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

787 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
100mW Thick Film Resistors 75V ±100ppm/℃ ±1% -55℃~+155℃ 787kΩ 0603 Chip Resistor - Surface Mount ROHS - 883-WR06X7873FTL - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors 75V ±100ppm/℃ ±1% -55℃~+155℃ 787kΩ 0603 Chip Resistor - Surface Mount ROHS
883-WR06X7873FTL
100mW Thick Film Resistors 75V ±100ppm/℃ ±1% -55℃~+155℃ 787kΩ 0603 Chip Resistor - Surface Mount ROHS 883-WR06X7873FTL
100mW Thick Film Resistors 75V ±100ppm/℃ ±1% -55℃~+155℃ 787kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors 75V ±100ppm/℃ ±1% -55℃~+155℃ 787kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 1292-WR06X7873FTLTR-ND 883-WR06X7873FTL
Product Name Chip Resistor - Surface Mount 100mW Thick Film Resistors 75V ±100ppm/℃ ±1% -55℃~+155℃ 787kΩ 0603 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details