Walsin Technology Corp. Chip Resistor - Surface Mount WR06X75R0FTL

Description
75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06X75R0FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X75R0FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06X75R0FTLTR-ND
75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR06X75R0FTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X75R0FTLCT-ND
Chip Resistor - Surface Mount 1292-WR06X75R0FTLCT-ND
RES 75 OHM 1% 1/10W 0603

RES 75 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR06X75R0FTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X75R0FTLDKR-ND
Chip Resistor - Surface Mount 1292-WR06X75R0FTLDKR-ND
RES 75 OHM 1% 1/10W 0603

RES 75 OHM 1% 1/10W 0603

Buy Now Datasheet
75 OHM 10W Resistor - 52-WR06X75R0FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75 OHM 10W Resistor
52-WR06X75R0FTL
75 OHM 10W Resistor 52-WR06X75R0FTL
RES 75 OHM 1% 1/10W 0603 Product overview: WR06X75R0FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06X75R0FTL can be used for catalog matching and distributor lookup.

RES 75 OHM 1% 1/10W 0603 Product overview: WR06X75R0FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06X75R0FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR06X75R0FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR06X75R0FTL
Chip Resistor - Surface Mount WR06X75R0FTL
RES 75 OHM 1% 1/10W 0603

RES 75 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Surface Mount Chip Resistor, Wr06 Series, 75 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y7326 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr06 Series, 75 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y7326
Surface Mount Chip Resistor, Wr06 Series, 75 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y7326
Surface Mount Chip Resistor, WR06 Series, 75 ohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR06 Series, 75 ohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 1292-WR06X75R0FTLTR-ND 52-WR06X75R0FTL WR06X75R0FTL 58Y7326
Product Name Chip Resistor - Surface Mount 75 OHM 10W Resistor Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr06 Series, 75 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573203 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3.3 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details