Walsin Technology Corp. Chip Resistor - Surface Mount WR06X750 JTL

Description
75 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
75 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06X750JTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X750JTLTR-ND
Chip Resistor - Surface Mount 1292-WR06X750JTLTR-ND
75 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

75 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR06X750JTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X750JTLDKR-ND
Chip Resistor - Surface Mount 1292-WR06X750JTLDKR-ND
RES 75 OHM 5% 1/10W 0603

RES 75 OHM 5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR06X750JTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X750JTLCT-ND
Chip Resistor - Surface Mount 1292-WR06X750JTLCT-ND
RES 75 OHM 5% 1/10W 0603

RES 75 OHM 5% 1/10W 0603

Buy Now Datasheet
Res, 75R, 5%, 0.1W, Thick Film, 0603 Rohs Compliant Walsin - 38AK7371 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 5%, 0.1W, Thick Film, 0603 Rohs Compliant Walsin
38AK7371
Res, 75R, 5%, 0.1W, Thick Film, 0603 Rohs Compliant Walsin 38AK7371
RES, 75R, 5%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 75R, 5%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-WR06X750JTLTR-ND 38AK7371
Product Name Chip Resistor - Surface Mount Res, 75R, 5%, 0.1W, Thick Film, 0603 Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details