Walsin Technology Corp. Chip Resistor - Surface Mount WR06X6803FTL

Description
680 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote
Description
680 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WR06 Series Surface Mount Chip Resistor has a resistance value of 680 kΩ and a power rating of 100 mW. It features a tolerance of 1% and a maximum operating voltage of 75 V. This resistor is constructed with a high-grade ceramic body and is RoHS compliant, ensuring it meets environmental standards. The dimensions of the resistor are 0603 (1608 metric), making it suitable for applications where space is a constraint. It is designed for high reliability and stability, making it ideal for use in consumer electronics, computer applications, and telecommunications. The resistor's construction includes a protective coating and lead-free solderable terminations, enhancing its performance in various environments.

Datasheet Summary
Powered by GS/AI

The WR06 Series Surface Mount Chip Resistor has a resistance value of 680 kΩ and a power rating of 100 mW. It features a tolerance of 1% and a maximum operating voltage of 75 V. This resistor is constructed with a high-grade ceramic body and is RoHS compliant, ensuring it meets environmental standards. The dimensions of the resistor are 0603 (1608 metric), making it suitable for applications where space is a constraint. It is designed for high reliability and stability, making it ideal for use in consumer electronics, computer applications, and telecommunications. The resistor's construction includes a protective coating and lead-free solderable terminations, enhancing its performance in various environments.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06X6803FTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X6803FTLDKR-ND
Chip Resistor - Surface Mount 1292-WR06X6803FTLDKR-ND
680 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

680 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR06X6803FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X6803FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06X6803FTLTR-ND
680 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

680 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR06X6803FTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X6803FTLCT-ND
Chip Resistor - Surface Mount 1292-WR06X6803FTLCT-ND
680 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

680 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Wr06 Series, 680 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y7325 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr06 Series, 680 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y7325
Surface Mount Chip Resistor, Wr06 Series, 680 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y7325
Surface Mount Chip Resistor, WR06 Series, 680 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR06 Series, 680 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR06X6803FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR06X6803FTL
Chip Resistor - Surface Mount WR06X6803FTL
RES 680K OHM 1% 1/10W 0603

RES 680K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1292-WR06X6803FTLDKR-ND 58Y7325 WR06X6803FTL
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr06 Series, 680 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details