Walsin Technology Corp. Chip Resistor - Surface Mount WR06X60R4FTL

Description
60.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
60.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06X60R4FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X60R4FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06X60R4FTLTR-ND
60.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

60.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR06X60R4FTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X60R4FTLDKR-ND
Chip Resistor - Surface Mount 1292-WR06X60R4FTLDKR-ND
RES 60.4 OHM 1% 1/10W 0603

RES 60.4 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR06X60R4FTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X60R4FTLCT-ND
Chip Resistor - Surface Mount 1292-WR06X60R4FTLCT-ND
RES 60.4 OHM 1% 1/10W 0603

RES 60.4 OHM 1% 1/10W 0603

Buy Now Datasheet
Res, 60R4, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin - 03AC4406 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
03AC4406
Res, 60R4, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin 03AC4406
RES, 60R4, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:60.4ohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 60R4, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:60.4ohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR06X60R4FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR06X60R4FTL
Chip Resistor - Surface Mount WR06X60R4FTL
RES 60.4 OHM 1% 1/10W 0603

RES 60.4 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1292-WR06X60R4FTLTR-ND 03AC4406 WR06X60R4FTL
Product Name Chip Resistor - Surface Mount Res, 60R4, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details