Walsin Technology Corp. Chip Resistor - Surface Mount WR06X560 JTL

Description
56 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
56 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06X560JTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X560JTLTR-ND
Chip Resistor - Surface Mount 1292-WR06X560JTLTR-ND
56 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

56 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
56 OHM 10W Resistor - 52-WR06X560 JTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56 OHM 10W Resistor
52-WR06X560 JTL
56 OHM 10W Resistor 52-WR06X560 JTL
RES 56 OHM 5% 1/10W 0603 Product overview: WR06X560 JTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06X560 JTL can be used for catalog matching and distributor lookup.

RES 56 OHM 5% 1/10W 0603 Product overview: WR06X560 JTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06X560 JTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 56R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin - 03AC4395 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
03AC4395
Res, 56R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin 03AC4395
RES, 56R, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56ohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 56R, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56ohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1292-WR06X560JTLTR-ND 52-WR06X560 JTL 03AC4395
Product Name Chip Resistor - Surface Mount 56 OHM 10W Resistor Res, 56R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) 0603
Resistance Range 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details