41.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
RES, 41K2, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:41.2kohm;
RES 41.2K OHM 1% 1/10W 0603
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 1292-WR06X4122FTLTR-ND | 03AC4349 | WR06X4122FTL |
| Product Name | Chip Resistor - Surface Mount | Res, 41K2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |