Walsin Technology Corp. Chip Resistor - Surface Mount WR06X3920FTL

Description
392 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
392 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06X3920FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X3920FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06X3920FTLTR-ND
392 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

392 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Res, 392R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin - 03AC4338 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
03AC4338
Res, 392R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin 03AC4338
RES, 392R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:392ohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 392R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:392ohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR06X3920FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR06X3920FTL
Chip Resistor - Surface Mount WR06X3920FTL
RES 392 OHM 1% 1/10W 0603

RES 392 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1292-WR06X3920FTLTR-ND 03AC4338 WR06X3920FTL
Product Name Chip Resistor - Surface Mount Res, 392R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 392 ohms 392 ohms 392 ohms
Unlock Full Specs
to access all available technical data