Walsin Technology Corp. Chip Resistor - Surface Mount WR06X3903FTL

Description
RES 390K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 390K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06X3903FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X3903FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06X3903FTLTR-ND
RES 390K OHM 1% 1/10W 0603

RES 390K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - WR06X3903FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR06X3903FTL
Chip Resistor - Surface Mount WR06X3903FTL
RES 390K OHM 1% 1/10W 0603

RES 390K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Surface Mount Chip Resistor, Wr06 Series, 390 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y7305 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr06 Series, 390 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y7305
Surface Mount Chip Resistor, Wr06 Series, 390 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y7305
Surface Mount Chip Resistor, WR06 Series, 390 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR06 Series, 390 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1292-WR06X3903FTLTR-ND WR06X3903FTL 58Y7305
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr06 Series, 390 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD364GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details