Walsin Technology Corp. Chip Resistor - Surface Mount WR06X3742FTL

Description
37.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
37.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06X3742FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X3742FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06X3742FTLTR-ND
37.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

37.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Res Thick Film 0603 37.4K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Paper T/R - 883-WR06X3742FTL - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 37.4K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Paper T/R
883-WR06X3742FTL
Res Thick Film 0603 37.4K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Paper T/R 883-WR06X3742FTL
Res Thick Film 0603 37.4K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Paper T/R

Res Thick Film 0603 37.4K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Paper T/R

Supplier's Site
Res, 37K4, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin - 03AC4332 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
03AC4332
Res, 37K4, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin 03AC4332
RES, 37K4, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:37.4kohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 37K4, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:37.4kohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1292-WR06X3742FTLTR-ND 883-WR06X3742FTL 03AC4332
Product Name Chip Resistor - Surface Mount Res Thick Film 0603 37.4K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Paper T/R Res, 37K4, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details