Walsin Technology Corp. Chip Resistor - Surface Mount WR06X3572FTL

Description
35.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote
Description
35.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 35K7, 1%, 0.1W, 0603 Thick Film resistor is part of the WR06 series and features a resistance value of 35.7 kΩ with a tolerance of ±1%. It has a power rating of 100 mW and a maximum operating voltage of 75V. The resistor is constructed with a high-grade ceramic body and utilizes a thick film resistive element, ensuring high reliability and stability. It is RoHS compliant and lead-free, making it suitable for various applications, including consumer electronics, computer systems, and telecommunications. The compact 0603 case style contributes to reduced size in final equipment designs.

Datasheet Summary
Powered by GS/AI

The Res, 35K7, 1%, 0.1W, 0603 Thick Film resistor is part of the WR06 series and features a resistance value of 35.7 kΩ with a tolerance of ±1%. It has a power rating of 100 mW and a maximum operating voltage of 75V. The resistor is constructed with a high-grade ceramic body and utilizes a thick film resistive element, ensuring high reliability and stability. It is RoHS compliant and lead-free, making it suitable for various applications, including consumer electronics, computer systems, and telecommunications. The compact 0603 case style contributes to reduced size in final equipment designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06X3572FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X3572FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06X3572FTLTR-ND
35.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

35.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Res, 35K7, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin - 03AC4322 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K7, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
03AC4322
Res, 35K7, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin 03AC4322
RES, 35K7, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:35.7kohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 35K7, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:35.7kohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-WR06X3572FTLTR-ND 03AC4322
Product Name Chip Resistor - Surface Mount Res, 35K7, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1692FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details