Walsin Technology Corp. Chip Resistor - Surface Mount WR06X3160FTL

Description
316 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
316 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06X3160FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X3160FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06X3160FTLTR-ND
316 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

316 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
316Ω ±1% 0.1W ±100ppm/℃ 0603 Chip Resistor - Surface Mount RoHS - 883-WR06X3160FTL - Utmel Electronic Limited
Hong Kong, China
316Ω ±1% 0.1W ±100ppm/℃ 0603 Chip Resistor - Surface Mount RoHS
883-WR06X3160FTL
316Ω ±1% 0.1W ±100ppm/℃ 0603 Chip Resistor - Surface Mount RoHS 883-WR06X3160FTL
316Ω ±1% 0.1W ±100ppm/℃ 0603 Chip Resistor - Surface Mount RoHS

316Ω ±1% 0.1W ±100ppm/℃ 0603 Chip Resistor - Surface Mount RoHS

Supplier's Site
Chip Resistor - Surface Mount - WR06X3160FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR06X3160FTL
Chip Resistor - Surface Mount WR06X3160FTL
RES 316 OHM 1% 1/10W 0603

RES 316 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1292-WR06X3160FTLTR-ND 883-WR06X3160FTL WR06X3160FTL
Product Name Chip Resistor - Surface Mount 316Ω ±1% 0.1W ±100ppm/℃ 0603 Chip Resistor - Surface Mount RoHS Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 316 ohms 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2567747 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details