Walsin Technology Corp. Chip Resistor - Surface Mount WR06X3091FTL

Description
3.09 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
3.09 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06X3091FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X3091FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06X3091FTLTR-ND
3.09 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

3.09 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - WR06X3091FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR06X3091FTL
Chip Resistor - Surface Mount WR06X3091FTL
RES 3.09K OHM 1% 1/10W 0603

RES 3.09K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 3K09, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin - 03AC4300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K09, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
03AC4300
Res, 3K09, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin 03AC4300
RES, 3K09, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.09kohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K09, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.09kohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1292-WR06X3091FTLTR-ND WR06X3091FTL 03AC4300
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K09, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details