Walsin Technology Corp. 27 OHM 10W Resistor WR06X270 JTL

Description
RES 27 OHM 5% 1/10W 0603 Product overview: WR06X270 JTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06X270 JTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 27 OHM 5% 1/10W 0603 Product overview: WR06X270 JTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06X270 JTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27 OHM 10W Resistor - 52-WR06X270 JTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27 OHM 10W Resistor
52-WR06X270 JTL
27 OHM 10W Resistor 52-WR06X270 JTL
RES 27 OHM 5% 1/10W 0603 Product overview: WR06X270 JTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06X270 JTL can be used for catalog matching and distributor lookup.

RES 27 OHM 5% 1/10W 0603 Product overview: WR06X270 JTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06X270 JTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 1292-WR06X270JTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X270JTLTR-ND
Chip Resistor - Surface Mount 1292-WR06X270JTLTR-ND
27 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

27 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Res, 27R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin - 03AC4279 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
03AC4279
Res, 27R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin 03AC4279
RES, 27R, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:27ohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 27R, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:27ohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-WR06X270 JTL 1292-WR06X270JTLTR-ND 03AC4279
Product Name 27 OHM 10W Resistor Chip Resistor - Surface Mount Res, 27R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 0603
Resistance Range 27 ohms 27 ohms 27 ohms
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details