Walsin Technology Corp. Chip Resistor - Surface Mount WR06X24R0FTL

Description
RES 24 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 24 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06X24R0FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X24R0FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06X24R0FTLTR-ND
RES 24 OHM 1% 1/10W 0603

RES 24 OHM 1% 1/10W 0603

Buy Now Datasheet
Res, 24R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin - 03AC4259 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
03AC4259
Res, 24R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin 03AC4259
RES, 24R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:24ohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 24R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:24ohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-WR06X24R0FTLTR-ND 03AC4259
Product Name Chip Resistor - Surface Mount Res, 24R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details