Walsin Technology Corp. Chip Resistor - Surface Mount WR06X2402FTL

Description
RES 24K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 24K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06X2402FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X2402FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06X2402FTLTR-ND
RES 24K OHM 1% 1/10W 0603

RES 24K OHM 1% 1/10W 0603

Buy Now Datasheet
Res, 24K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin - 03AC4262 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
03AC4262
Res, 24K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin 03AC4262
RES, 24K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:24kohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 24K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:24kohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR06X2402FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR06X2402FTL
Chip Resistor - Surface Mount WR06X2402FTL
RES 24K OHM 1% 1/10W 0603

RES 24K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1292-WR06X2402FTLTR-ND 03AC4262 WR06X2402FTL
Product Name Chip Resistor - Surface Mount Res, 24K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers