Walsin Technology Corp. Chip Resistor - Surface Mount WR06X2202FTL

Description
22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06X2202FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X2202FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06X2202FTLTR-ND
22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR06X2202FTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X2202FTLDKR-ND
Chip Resistor - Surface Mount 1292-WR06X2202FTLDKR-ND
22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR06X2202FTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X2202FTLCT-ND
Chip Resistor - Surface Mount 1292-WR06X2202FTLCT-ND
22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
10W Resistor - 52-WR06X2202FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-WR06X2202FTL
10W Resistor 52-WR06X2202FTL
RES 22K OHM 1% 1/10W 0603 Product overview: WR06X2202FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06X2202FTL can be used for catalog matching and distributor lookup.

RES 22K OHM 1% 1/10W 0603 Product overview: WR06X2202FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06X2202FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR06X2202FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR06X2202FTL
Chip Resistor - Surface Mount WR06X2202FTL
RES 22K OHM 1% 1/10W 0603

RES 22K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Surface Mount Chip Resistor, Wr06 Series, 22 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y7286 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr06 Series, 22 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y7286
Surface Mount Chip Resistor, Wr06 Series, 22 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y7286
Surface Mount Chip Resistor, WR06 Series, 22 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR06 Series, 22 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 1292-WR06X2202FTLTR-ND 52-WR06X2202FTL WR06X2202FTL 58Y7286
Product Name Chip Resistor - Surface Mount 10W Resistor Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr06 Series, 22 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573221 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details