1.58 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
RES 1.58K OHM 1% 1/10W 0603 Product overview: WR06X1581FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06X1581FTL can be used for catalog matching and distributor lookup.
Thick Film Resistors - SMD 0 Ohm Jumper 1206
RES, 1K58, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.58kohm;
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1292-WR06X1581FTLTR-ND | 52-WR06X1581FTL | WR06X1581FTL | 03AC4199 |
| Product Name | Chip Resistor - Surface Mount | 10W Resistor | Thick Film Resistors - SMD 0 Ohm Jumper 1206 | Res, 1K58, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 (1608 Metric) | Surface Mount Technology (SMT / SMD); 1206 | 0603 |
| Tolerance | 1 +/- % | 1 +/- % |