Walsin Technology Corp. Chip Resistor - Surface Mount WR06X1300FTL

Description
130 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote
Description
130 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Walsin WR06 series resistor, part number 03AC4178, is a thick film chip resistor with a resistance value of 130 ohms and a tolerance of ±1%. It is housed in a 0603 case style, which measures 1.6mm x 0.8mm. The resistor has a power rating of 100mW and a maximum operating voltage of 75V. It is designed for high reliability and stability, making it suitable for applications in consumer electronics, computers, and telecommunications. The product is RoHS compliant and lead-free, ensuring it meets environmental standards. The construction features a ceramic body with metal electrodes and a protective coating, enhancing durability and performance.

Datasheet Summary
Powered by GS/AI

The Walsin WR06 series resistor, part number 03AC4178, is a thick film chip resistor with a resistance value of 130 ohms and a tolerance of ±1%. It is housed in a 0603 case style, which measures 1.6mm x 0.8mm. The resistor has a power rating of 100mW and a maximum operating voltage of 75V. It is designed for high reliability and stability, making it suitable for applications in consumer electronics, computers, and telecommunications. The product is RoHS compliant and lead-free, ensuring it meets environmental standards. The construction features a ceramic body with metal electrodes and a protective coating, enhancing durability and performance.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06X1300FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X1300FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06X1300FTLTR-ND
130 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

130 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Res, 130R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin - 03AC4178 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
03AC4178
Res, 130R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin 03AC4178
RES, 130R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:130ohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 130R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:130ohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-WR06X1300FTLTR-ND 03AC4178
Product Name Chip Resistor - Surface Mount Res, 130R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5623FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers