RES 120 OHM 1% 1/10W 0603
RES 120 OHM 1% 1/10W 0603
RES 120 OHM 1% 1/10W 0603
Surface Mount Chip Resistor, WR06 Series, 120 ohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
RES 120 OHM 1% 1/10W 0603
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 1292-WR06X1200FTLTR-ND | 58Y7263 | WR06X1200FTL |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Wr06 Series, 120 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | |
| Resistance Range | 120 ohms | 120 ohms |