Walsin Technology Corp. Chip Resistor - Surface Mount WR06X1020FTL

Description
102 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
102 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06X1020FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X1020FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06X1020FTLTR-ND
102 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

102 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
102 OHM 10W Resistor - 52-WR06X1020FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
102 OHM 10W Resistor
52-WR06X1020FTL
102 OHM 10W Resistor 52-WR06X1020FTL
RES 102 OHM 1% 1/10W 0603 Product overview: WR06X1020FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 102 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 102 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06X1020FTL can be used for catalog matching and distributor lookup.

RES 102 OHM 1% 1/10W 0603 Product overview: WR06X1020FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 102 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 102 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06X1020FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 102R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin - 03AC4144 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
03AC4144
Res, 102R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin 03AC4144
RES, 102R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:102ohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 102R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:102ohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR06X1020FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR06X1020FTL
Chip Resistor - Surface Mount WR06X1020FTL
RES 102 OHM 1% 1/10W 0603

RES 102 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1292-WR06X1020FTLTR-ND 52-WR06X1020FTL 03AC4144 WR06X1020FTL
Product Name Chip Resistor - Surface Mount 102 OHM 10W Resistor Res, 102R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) 0603
Resistance Range 102 ohms 102 ohms 102 ohms 102 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details