Walsin Technology Corp. 0 OHM 10W Resistor WR06X0000FTL

Description
RES 0 OHM JUMPER 1/10W 0603 Product overview: WR06X0000FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06X0000FTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0 OHM JUMPER 1/10W 0603 Product overview: WR06X0000FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06X0000FTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0 OHM 10W Resistor - 52-WR06X0000FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0 OHM 10W Resistor
52-WR06X0000FTL
0 OHM 10W Resistor 52-WR06X0000FTL
RES 0 OHM JUMPER 1/10W 0603 Product overview: WR06X0000FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06X0000FTL can be used for catalog matching and distributor lookup.

RES 0 OHM JUMPER 1/10W 0603 Product overview: WR06X0000FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06X0000FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 1292-WR06X0000FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X0000FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06X0000FTLTR-ND
RES 0 OHM JUMPER 1/10W 0603

RES 0 OHM JUMPER 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - WR06X0000FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR06X0000FTL
Chip Resistor - Surface Mount WR06X0000FTL
RES 0 OHM JUMPER 1/10W 0603

RES 0 OHM JUMPER 1/10W 0603

Supplier's Site Datasheet
Res, 0R0, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin - 02AC1158 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
02AC1158
Res, 0R0, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin 02AC1158
RES, 0R0, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:0ohm; Product Range:WR06 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; RoHS Compliant: Yes

RES, 0R0, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:0ohm; Product Range:WR06 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 52-WR06X0000FTL 1292-WR06X0000FTLTR-ND WR06X0000FTL 02AC1158
Product Name 0 OHM 10W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R0, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 0603
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details