Walsin Technology Corp. Chip Resistor - Surface Mount WR06W8R20FTL

Description
RES 8.2 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 8.2 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06W8R20FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06W8R20FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06W8R20FTLTR-ND
RES 8.2 OHM 1% 1/10W 0603

RES 8.2 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - WR06W8R20FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR06W8R20FTL
Chip Resistor - Surface Mount WR06W8R20FTL
RES 8.2 OHM 1% 1/10W 0603

RES 8.2 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 8R2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin - 03AC4135 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
03AC4135
Res, 8R2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin 03AC4135
RES, 8R2, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:8.2ohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 8R2, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:8.2ohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1292-WR06W8R20FTLTR-ND WR06W8R20FTL 03AC4135
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 8R2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9312FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details