Walsin Technology Corp. Chip Resistor - Surface Mount WR06W4R99FTL

Description
4.99 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote
Description
4.99 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, part number 02AC1144, is a 4.9 ohm thick film resistor with a tolerance of ±1% and a power rating of 0.1W. It is housed in a 0603 case style, which measures 1.6mm x 0.8mm. The maximum operating voltage for this resistor is 50V, making it suitable for low-power applications. This component is RoHS compliant and lead-free, ensuring it meets environmental standards. The resistor is designed for high reliability and stability, making it ideal for use in consumer electronics, computer applications, and telecommunications. Its construction features a ceramic body with metal electrodes and a protective coating, enhancing durability and performance in various conditions.

Datasheet Summary
Powered by GS/AI

The Resistor, part number 02AC1144, is a 4.9 ohm thick film resistor with a tolerance of ±1% and a power rating of 0.1W. It is housed in a 0603 case style, which measures 1.6mm x 0.8mm. The maximum operating voltage for this resistor is 50V, making it suitable for low-power applications. This component is RoHS compliant and lead-free, ensuring it meets environmental standards. The resistor is designed for high reliability and stability, making it ideal for use in consumer electronics, computer applications, and telecommunications. Its construction features a ceramic body with metal electrodes and a protective coating, enhancing durability and performance in various conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06W4R99FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06W4R99FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06W4R99FTLTR-ND
4.99 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

4.99 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
4.99 OHM 10W Resistor - 52-WR06W4R99FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.99 OHM 10W Resistor
52-WR06W4R99FTL
4.99 OHM 10W Resistor 52-WR06W4R99FTL
RES 4.99 OHM 1% 1/10W 0603 Product overview: WR06W4R99FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.99 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.99 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06W4R99FTL can be used for catalog matching and distributor lookup.

RES 4.99 OHM 1% 1/10W 0603 Product overview: WR06W4R99FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.99 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.99 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06W4R99FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 4R9, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin - 02AC1144 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R9, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
02AC1144
Res, 4R9, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin 02AC1144
RES, 4R9, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.99ohm; Product Range:WR06 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4R9, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.99ohm; Product Range:WR06 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1292-WR06W4R99FTLTR-ND 52-WR06W4R99FTL 02AC1144
Product Name Chip Resistor - Surface Mount 4.99 OHM 10W Resistor Res, 4R9, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) 0603
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details