RES 3.9 OHM 1% 1/10W 0603 Product overview: WR06W3R90FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.9 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06W3R90FTL can be used for catalog matching and distributor lookup.
RES 3.9 OHM 1% 1/10W 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-WR06W3R90FTL | 1292-WR06W3R90FTLTR-ND |
| Product Name | 3.9 OHM 10W Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 |
| Resistance Range | 3.9 ohms | 3.9 ohms |
| Temperature Coefficient | -0.5000 ±ppm/°C | 400 ±ppm/°C |
| Operating DC Voltage | 75 volts |