RES 2.2 OHM 1% 1/10W 0603
RES 2.2 OHM 1% 1/10W 0603
RES 2.2 OHM 1% 1/10W 0603
RES 2.2 OHM 1% 1/10W 0603 Product overview: WR06W2R20FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06W2R20FTL can be used for catalog matching and distributor lookup.
Surface Mount Chip Resistor, WR06 Series, 2.2 ohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
RES 2.2 OHM 1% 1/10W 0603
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1292-WR06W2R20FTLTR-ND | 52-WR06W2R20FTL | 58Y7248 | WR06W2R20FTL |
| Product Name | Chip Resistor - Surface Mount | 2.2 OHM 10W Resistor | Surface Mount Chip Resistor, Wr06 Series, 2.2 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 (1608 Metric) | Surface Mount Technology (SMT / SMD); 0603 | |
| Resistance Range | 2.2 ohms | 2.2 ohms | 2.2 ohms |