Walsin Technology Corp. Chip Resistor - Surface Mount WR06W2204FTL

Description
RES 2.2M OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 2.2M OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06W2204FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06W2204FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06W2204FTLTR-ND
RES 2.2M OHM 1% 1/10W 0603

RES 2.2M OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - WR06W2204FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR06W2204FTL
Chip Resistor - Surface Mount WR06W2204FTL
RES 2.2M OHM 1% 1/10W 0603

RES 2.2M OHM 1% 1/10W 0603

Supplier's Site Datasheet
Surface Mount Chip Resistor, Wr06 Series, 2.2 Mohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y7250 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr06 Series, 2.2 Mohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y7250
Surface Mount Chip Resistor, Wr06 Series, 2.2 Mohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y7250
Surface Mount Chip Resistor, WR06 Series, 2.2 Mohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR06 Series, 2.2 Mohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1292-WR06W2204FTLTR-ND WR06W2204FTL 58Y7250
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr06 Series, 2.2 Mohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD1024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details