Walsin Technology Corp. Chip Resistor - Surface Mount WR06W1204FTL

Description
RES 1.2M OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 1.2M OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06W1204FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06W1204FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06W1204FTLTR-ND
RES 1.2M OHM 1% 1/10W 0603

RES 1.2M OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - WR06W1204FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR06W1204FTL
Chip Resistor - Surface Mount WR06W1204FTL
RES 1.2M OHM 1% 1/10W 0603

RES 1.2M OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 1M2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin - 03AC4123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
03AC4123
Res, 1M2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin 03AC4123
RES, 1M2, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.2Mohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1M2, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.2Mohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1292-WR06W1204FTLTR-ND WR06W1204FTL 03AC4123
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1M2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details