Walsin Technology Corp. Chip Resistor - Surface Mount WR04X9101FTL

Description
RES 9.1K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 9.1K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X9101FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X9101FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X9101FTLTR-ND
RES 9.1K OHM 1% 1/16W 0402

RES 9.1K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - WR04X9101FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR04X9101FTL
Chip Resistor - Surface Mount WR04X9101FTL
RES 9.1K OHM 1% 1/16W 0402

RES 9.1K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 9K1, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 03AC4117 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
03AC4117
Res, 9K1, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 03AC4117
RES, 9K1, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:9.1kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 9K1, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:9.1kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K1, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 02AC1123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
02AC1123
Res, 9K1, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 02AC1123
RES, 9K1, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:9.1kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 9K1, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:9.1kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1292-WR04X9101FTLTR-ND WR04X9101FTL 03AC4117
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 9K1, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details