Walsin Technology Corp. Chip Resistor - Surface Mount WR04X8201FTL

Description
RES 8.2K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 8.2K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X8201FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X8201FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X8201FTLTR-ND
RES 8.2K OHM 1% 1/16W 0402

RES 8.2K OHM 1% 1/16W 0402

Buy Now Datasheet
Surface Mount Chip Resistor, Wr04 Series, 8.2 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin - 58Y7242 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr04 Series, 8.2 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin
58Y7242
Surface Mount Chip Resistor, Wr04 Series, 8.2 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin 58Y7242
Surface Mount Chip Resistor, WR04 Series, 8.2 kohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR04 Series, 8.2 kohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR04X8201FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR04X8201FTL
Chip Resistor - Surface Mount WR04X8201FTL
RES 8.2K OHM 1% 1/16W 0402

RES 8.2K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1292-WR04X8201FTLTR-ND 58Y7242 WR04X8201FTL
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr04 Series, 8.2 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details