Walsin Technology Corp. Chip Resistor - Surface Mount WR04X7501FTL

Description
7.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X7501FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X7501FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X7501FTLTR-ND
7.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

7.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04X7501FTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X7501FTLCT-ND
Chip Resistor - Surface Mount 1292-WR04X7501FTLCT-ND
RES 7.5K OHM 1% 1/16W 0402

RES 7.5K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04X7501FTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X7501FTLDKR-ND
Chip Resistor - Surface Mount 1292-WR04X7501FTLDKR-ND
RES 7.5K OHM 1% 1/16W 0402

RES 7.5K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - WR04X7501FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR04X7501FTL
Chip Resistor - Surface Mount WR04X7501FTL
RES 7.5K OHM 1% 1/16W 0402

RES 7.5K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 7K5, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 02AC1097 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
02AC1097
Res, 7K5, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 02AC1097
RES, 7K5, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:7.5kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 7K5, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:7.5kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K5, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 02AC1096 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
02AC1096
Res, 7K5, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 02AC1096
RES, 7K5, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:7.5kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 7K5, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:7.5kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1292-WR04X7501FTLTR-ND WR04X7501FTL 02AC1097
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 7K5, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers